The RB058L-60 is a Schottky Barrier Diode produced by Rohm Semiconductor, designed for use in high-speed switching and rectification applications. This diode offers a low forward voltage drop and high surge current capability, making it suitable for demanding power management circuits.
Applications:
- DC-DC converters
- AC-DC adaptors
- Freewheeling diodes
- Reverse polarity protection
- Power management in portable devices
Features:
- Low forward voltage drop (VF): Minimizes power loss, increasing efficiency.
- High surge current capability: Provides robustness against transient voltage spikes.
- Fast switching speed: Suitable for high-frequency applications.
- Small surface mount package: Enables compact designs.
- 60V Reverse Voltage: Offers sufficient margin for various applications.
Benefits:
- Increased efficiency: Low VF reduces power dissipation and boosts overall system efficiency.
- Robustness: High surge current capability protects against voltage transients.
- Compact design: The small package size makes it ideal for space-constrained applications.
- Improved reliability: Reliable performance due to its design and manufacturing quality.
- Lower Power Loss: Optimized for low power loss during operation.
Technical Specifications:
The RB058L-60 features a maximum repetitive peak reverse voltage (VRRM) of 60V. The forward current (IF) rating is typically 0.5A. The forward voltage drop (VF) is typically very low, around 0.4V at rated current. This component is typically available in a surface-mount package like SOD-323. Refer to the Rohm Semiconductor datasheet for complete specifications.