EN
  • EN
  • DE

RB050L-40 YE25

Part No RB050L-40 YE25
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182349-RB050L-40 YE25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB050L-40 YE25 CAD Model

Description

The RB050L-40 YE25 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for fast switching and low forward voltage drop, making it suitable for applications such as rectification, freewheeling, and reverse polarity protection. Its characteristics make it well-suited for use in portable devices, power supplies, and high-frequency circuits where efficiency is crucial.

Applications:

  • Rectification: Used to convert AC voltage to DC voltage in power supplies and adapters, offering improved efficiency compared to standard diodes.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits, such as DC-DC converters and motor control circuits, to protect switching transistors from voltage spikes.
  • Reverse Polarity Protection: Used to prevent damage to circuits from accidental reverse polarity connections.
  • DC-DC Converters: Integrated into DC-DC converters to improve efficiency and reduce power losses.
  • High-Frequency Circuits: Suitable for high-frequency applications due to its fast switching speed and low capacitance.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Surface Mount Package: Compact package size allows for high-density mounting on printed circuit boards (PCBs).
  • High Surge Current Capability: Can withstand high surge currents without damage, enhancing circuit reliability.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to higher energy efficiency in various applications, reducing power consumption and heat generation.
  • Enhanced Switching Performance: Fast switching speed allows for higher frequency operation, enabling smaller and more efficient circuit designs.
  • Space Saving: Small package size enables integration into compact electronic devices, reducing overall system size and weight.
  • Increased Reliability: High surge current capability protects circuits from transient voltage spikes, improving overall system reliability and longevity.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations, making it suitable for global markets.

Additional Details:

The RB050L-40 YE25 typically comes in a small surface-mount package like the SOD-323. Key specifications include the maximum forward voltage, maximum reverse voltage, forward current, and surge current rating. It is important to consult the datasheet for detailed information on soldering conditions, thermal resistance, and other relevant parameters to ensure proper application and reliable performance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess