EN
  • EN
  • DE

PTZTE2513A 13V

Part No PTZTE2513A 13V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354579-PTZTE2513A 13V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZTE2513A 13V CAD Model

Description

The PTZTE2513A 13V is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed specifically to protect sensitive electronic circuits from damage due to transient voltage events like electrostatic discharge (ESD), lightning strikes, and inductive load switching. This TVS diode is designed to clamp voltage spikes at or below 13V, thereby safeguarding downstream components.

Applications

  • I/O Port Protection: Commonly used to protect I/O ports of microcontrollers and other integrated circuits in various electronic devices.
  • Data Line Protection: Safeguards data transmission lines, such as USB, Ethernet, and RS-232, from voltage surges.
  • Power Supply Protection: Protects sensitive electronic components connected to power supplies against voltage transients.
  • Automotive Electronics: Employed in automotive applications to protect electronic control units (ECUs) and sensors from voltage spikes.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer electronic devices to prevent damage from ESD.

Features

  • Unidirectional TVS Diode: Clamps voltage in one direction, specifically designed to protect against positive voltage transients.
  • Low Clamping Voltage: Provides effective protection by limiting the maximum voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to sensitive components.
  • Surface-Mount Package: Designed for easy integration into printed circuit boards (PCBs) with surface-mount technology.
  • High Surge Current Capability: Withstands high surge currents caused by transient events without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive electronic components from voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment failures caused by transient events, reducing downtime and maintenance costs.
  • Improved Product Safety: Protects users from potential hazards caused by voltage transients.
  • Compliance with Industry Standards: Enables electronic devices to meet regulatory requirements for surge protection.
  • Cost-Effective Solution: Provides a cost-effective means of protecting electronic components from voltage transients.

Additional Details

The PTZTE2513A 13V TVS diode is typically characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and junction capacitance. The exact specifications can be found in the Rohm Semiconductor datasheet for this specific part number. It is commonly available in small surface-mount packages like SOD-323. When selecting a TVS diode, it's crucial to consider the voltage level of the protected circuit, the expected surge current, and the diode's clamping voltage characteristics. Proper application ensures the effective protection of electronic equipment against transient voltage events, thereby improving product lifespan and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess