EN
  • EN
  • DE

PTZ27B

Part No PTZ27B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354555-PTZ27B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ27B CAD Model

Description

The PTZ27B is a Transient Voltage Suppressor (TVS) diode from Rohm Semiconductor, designed to protect sensitive electronic circuits from voltage transients caused by events such as electrostatic discharge (ESD), inductive switching, and lightning strikes. The diode operates by quickly clamping the voltage to a safe level, diverting excess current away from the protected circuitry.

Applications

  • Automotive Electronics: Protection of automotive ECUs, sensors, and communication buses from voltage surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), motor drives, and industrial networks from transient voltages.
  • Consumer Electronics: ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other communication equipment from voltage spikes.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring robust protection against transient voltage events.
  • Fast Response Time: Rapidly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Provides a low clamping voltage to ensure that the voltage seen by protected components remains within safe operating limits.
  • Small Package Size: Compact package enables easy integration into space-constrained applications.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability and stable performance.

Benefits

  • Enhanced Circuit Protection: Provides effective protection against voltage surges and ESD.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltage events, increasing overall system reliability.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Reduces warranty claims and repair costs by preventing component failures due to transient voltage events.

Additional Details

The PTZ27B typically features a breakdown voltage around 27V. Important specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). It is commonly available in surface-mount packages, facilitating automated assembly. Detailed electrical characteristics are available in the Rohm Semiconductor datasheet. Proper PCB layout is essential for optimal TVS diode performance, including adherence to recommended mounting practices and consideration of trace impedance to minimize inductive effects. The PTZ27B meets industry standards for ESD protection, ensuring compliance with relevant regulatory requirements.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0318 $50.0850
3,835+ $0.0261 $100.0935
5,930+ $0.0253 $150.0290
8,165+ $0.0245 $200.0425
10,550+ $0.0237 $250.0350
14,155+ $0.0212 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,230 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess