EN
  • EN
  • DE

MCR03EZPFX51R0

Part No MCR03EZPFX51R0
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 51 OHM 1% 1/10W 0603 / 51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Resistance 51 Ohms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RHM51.0HTR-NDR,RHM51.0HDKR-NDR,RHM51.0HCT,RHM51.0SCT-ND,RHM51.0HTR,RHM51.0STR-ND,RHM51.0SCT,RHM51.0STR,RHM51.0HCT-NDR,RHM51.0HDKR
Standard Package 5,000
Win Source Part Number 1325877-MCR03EZPFX51R0
Ultra Librarian 3D Model Ultra Librarian MCR03EZPFX51R0 CAD Model

Description

The MCR03EZPFX51R0 is a precision thick film chip resistor manufactured by Rohm Semiconductor. This resistor offers excellent stability and reliability, making it suitable for a wide range of general-purpose applications and precision circuits. It is designed for surface mount technology (SMT), allowing for easy integration into automated assembly processes.

Applications

  • General purpose circuit applications
  • Current sensing circuits
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Signal termination

Features

  • High Stability: Provides stable resistance values over a wide range of operating conditions.
  • Tight Tolerance: Offers accurate resistance values, minimizing errors in circuit performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • Lead-Free Termination: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate Circuit Performance: Tight tolerance ensures accurate and predictable circuit behavior.
  • Reliable Operation: High stability ensures consistent performance over time and temperature.
  • Reduced Manufacturing Costs: SMT package simplifies assembly and reduces manual labor.
  • Space-Saving Design: Small size allows for compact circuit designs.
  • Environmentally Friendly: Lead-free termination complies with environmental regulations.

Specifications

The MCR03EZPFX51R0 is a 0603 size chip resistor with a resistance value of 51 ohms and a tolerance of typically 1%. It has a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range is generally from -55°C to +155°C. Refer to the datasheet for exact values and characteristics.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess