EN
  • EN
  • DE
  • IT

MCR01MZP5F4872

Part No MCR01MZP5F4872
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0845+
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 711174-MCR01MZP5F4872
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR01MZP5F4872 CAD Model

Description

The MCR01MZP5F4872 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications requiring a stable and reliable resistance value. It features a small size, making it suitable for high-density mounting on printed circuit boards. The resistor is also RoHS compliant, ensuring it meets environmental standards.

Applications

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Used in voltage divider circuits for signal conditioning and level shifting.
  • Pull-up/Pull-down Resistors: Used to define logic levels in digital circuits.
  • Feedback Resistors: Used in amplifier circuits for gain control and stability.
  • General-Purpose Resistors: Used in various electronic circuits requiring a fixed resistance value.

Features

  • Thick Film Technology: Utilizes thick film resistive material for stable performance.
  • Small Size: Available in a compact 0402 package for space-saving designs.
  • High Stability: Provides stable resistance value over a wide temperature range.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • High Reliability: Offers reliable performance in various environmental conditions.

Benefits

  • Space Savings: Small package allows for high-density circuit layouts.
  • Stable Performance: Provides consistent resistance value over temperature and time.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Environmental Compliance: Meets RoHS environmental standards.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance applications.

Additional Details

The MCR01MZP5F4872 has a resistance value of 48.7 kΩ with a tolerance of ±1%. The power rating is 0.063W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The operating temperature range is typically from -55°C to +155°C. The resistor is encapsulated in a 0402 surface mount package. It is designed to be lead-free and RoHS compliant, meeting modern environmental standards. The resistive element is protected by a glass passivation layer for enhanced environmental protection. The component is suitable for automated pick-and-place assembly. The compact size and stable performance make it a popular choice for a wide range of electronic applications. The part number indicates a 0402 size (MCR01), a tolerance of 1% (MZ), tape and reel packaging (P), a 5% tolerance size code (5F), and the resistance value (4872 = 48.7kΩ).

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess