EN
  • EN
  • DE

MCR004YZPF4751

Part No MCR004YZPF4751
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830565-MCR004YZPF4751
Ultra Librarian 3D Model Ultra Librarian MCR004YZPF4751 CAD Model

Description

The MCR004YZPF4751 is a thick film chip resistor manufactured by Rohm Semiconductor. It's a general-purpose resistor designed to provide a specific resistance value in a compact form factor. This component is commonly used in a variety of electronic applications.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Power Management Circuits
  • Signal Conditioning
  • LED Lighting

Features

  • Resistance Value: 4.75 kΩ (4750 Ohms)
  • Package Size: 0402 (1005 Metric)
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Thick Film Construction
  • RoHS Compliant

Benefits

  • Precise resistance for accurate circuit operation.
  • Small size allows for high-density board layouts.
  • Stable performance under varying temperature conditions.
  • Suitable for lead-free soldering processes.
  • Reliable operation in demanding environments.

Additional Details

The MCR004YZPF4751 resistor has a power rating of 1/16W (0.063W). Its voltage rating depends on the resistance, typically around 50V maximum. The operating temperature range is generally -55°C to +155°C. The resistor is manufactured using a thick film resistive element on a ceramic substrate. This construction provides good stability and power dissipation. The terminals are typically lead-free plated, making it compatible with modern soldering processes. The 0402 package is ideal for automated pick-and-place assembly. The ±1% tolerance guarantees a high level of accuracy in resistance value. The TCR indicates the resistance change per degree Celsius. Lower TCR values indicate better resistance stability over temperature. This resistor is suitable for various applications where a precise and stable resistance is required in a small form factor.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess