EN
  • EN
  • DE

MCR004YZPEJ182

Part No MCR004YZPEJ182
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830561-MCR004YZPEJ182
Ultra Librarian 3D Model Ultra Librarian MCR004YZPEJ182 CAD Model

Description

The Rohm Semiconductor MCR004YZPEJ182 is a precision thick film chip resistor designed for diverse electronic applications. As a part of Rohm's MCR series, it's well-regarded for its compact dimensions, high dependability, and outstanding stability. This resistor provides a cost-effective solution for various electronic circuits where accurate resistance and consistent performance are essential.

Applications

  • Precision circuits
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers
  • Current sensing
  • Signal termination

Features

  • Thick film construction
  • Compact 0402 package size (1.0mm x 0.5mm)
  • High reliability
  • Excellent stability
  • Surface mount device (SMD)
  • Operating temperature range: -55°C to +155°C
  • Resistance value: 1.8 kΩ
  • Tolerance: ±1%
  • Power rating: 0.1W

Benefits

  • Miniaturization: The small 0402 package allows for high-density mounting, conserving valuable board space.
  • High Precision: The ±1% tolerance ensures precise resistance values, critical for demanding circuits.
  • Reliability: The thick film construction provides exceptional stability and reliability in harsh environments.
  • Easy Assembly: SMD design facilitates effortless and cost-effective automated assembly.
  • Versatility: Well-suited for a broad spectrum of applications, including voltage dividers and current sensing.

The MCR004YZPEJ182 resistor has a resistance value of 1.8 kΩ with a ±1% tolerance. Designed for surface mount technology, it enables easy integration into automated assembly processes. The operating temperature range spans from -55°C to +155°C, guaranteeing stable performance across varied environmental conditions. With a power rating of 0.1W and thick film construction, this resistor provides excellent mechanical strength and environmental stability. Common applications include voltage dividers, current sensing circuits, and signal termination.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess