EN
  • EN
  • DE

AMIS30600LINIIRG

Part No AMIS30600LINIIRG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 178861-AMIS30600LINIIRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30600LINIIRG CAD Model

Description

ON Semiconductor AMIS30600LINIIRG Overview

The AMIS30600LINIIRG is a robust, high-performance LIN transceiver IC from ON Semiconductor, designed to interface between a LIN protocol controller and the physical bus in a Local Interconnect Network (LIN). This transceiver is compliant with the LIN bus specifications ISO 17987-4, LIN 2.x, and SAE J2602, making it suitable for automotive and industrial applications where a low-cost, reliable communication bus is required.

Key Features

  • Compatibility: Fully compatible with LIN protocol Specification 2.1, 2.2, 2.2A, and SAE J2602.
  • Operating Voltage: Wide operating voltage range from 6V to 27V, accommodating various application requirements.
  • Temperature Range: Extended industrial temperature range from -40°C to +125°C, ensuring reliable operation under harsh conditions.
  • Low Current Consumption: Features a low current consumption in sleep mode, contributing to energy efficiency in end applications.
  • Bus Pins Protection: Enhanced electrostatic discharge (ESD) protection on the LIN bus pins, safeguarding against electrical transients.
  • Wake-up Capability: Integrated wake-up and inhibit functions, allowing for selective wake-up of nodes on the LIN bus.

Applications

The AMIS30600LINIIRG is ideal for a variety of applications within the automotive sector, such as body control modules, door modules, seat control, lighting systems, and sensor interfaces. It is also well-suited for industrial automation systems, where a reliable and cost-effective communication network is essential.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the AMIS30600LINIIRG is no exception. Manufactured to meet the rigorous standards of the automotive industry, this transceiver ensures high reliability and performance consistency. The device is available in an industry-standard 8-pin SOIC package, making it easy to integrate into existing designs.

With its robust design, comprehensive feature set, and compliance with key LIN specifications, the AMIS30600LINIIRG from ON Semiconductor is a top choice for designers looking to implement a LIN communication interface in their automotive or industrial applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess