Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Active
Number of Characters 1
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Forward Voltage 2V
Current - Test 10mA
Millicandela Rating 16mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 40mW
Dimension 10-DIP (0.300", 7.62mm)
Win Source Part Number 205943-LA-401VD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 120
Ultra Librarian 3D Model Ultra Librarian LA-401VD CAD Model

Description

The Rohm Semiconductor LA-401VD is a high-popularity product that is highly reliable and provides excellent performance.

This product is ideal for use in a wide range of applications, including optoelectronics. It is a limited supply product, so it is important to order it as soon as possible to avoid any delays in your project. The LA-401VD is a great choice for anyone looking for a high-quality product that is both reliable and affordable.

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7-SEG 0.2" SGL RED 10SMD
Need more? Email Us
ECAD model for ACSA02-41SURKWA-F01
Broadcom Limited
LED 7-SEG 14.2MM CC HE RED RHD
Lowest to $3.8541
ECAD model for HDSP-5503-GH000
Broadcom Limited
DISPLAY S40.8IN HER CA
Lowest to $14.7728
ECAD model for HDSP-3901-EF000
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511
Broadcom Limited
10 mm and 13 mm Slim Font Seven Segment Displays | DISPLAY 7SEG HER CC 0.4"
Lowest to $0.9526
ECAD model for HDSP-303E
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.31"
Need more? Email Us
ECAD model for HDSP-U201
Lite-On Inc.
Display Segmented Panel 2DIGIT 16LED Hi-Eff. Red CC 18-Pin DIP Module / LED 7-SEG 2DIGIT HER 0.56" CC
Need more? Email Us
ECAD model for LTD-6940HR
Broadcom Limited
DISPLAY 7SEGMENT HER CC
Need more? Email Us
ECAD model for HDSP-F208
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT GRN CC / Display Segmented Module 1DIGIT 8LED Green CC 10-Pin DIP Module Film
Lowest to $4.7481
ECAD model for LA-601ML

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8302 $53.1322
26+ $3.9632 $103.0432
40+ $3.8394 $153.5760
54+ $3.7155 $200.6370
70+ $3.5917 $251.4190
94+ $3.2201 $302.6894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention