EN
  • EN
  • DE

KDZVTR7.5B

Part No KDZVTR7.5B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 1W PMDU / Zener Diode 7.5 V 1 W Surface Mount PMDU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Rohm Semiconductor
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 7.5 V
Power - Max 1 W
Current - Reverse Leakage @ Vr 20 µA @ 4 V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package PMDU
Base Product Number KDZVTR7.5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Other Names KDZVTR7.5BTR,KDZVTR7.5BDKR,KDZVTR7.5BCT
Standard Package 3,000
Win Source Part Number 1067237-KDZVTR7.5B
Ultra Librarian 3D Model Ultra Librarian KDZVTR7.5B CAD Model

Description

The KDZVTR7.5B is a Zener diode manufactured by Rohm Semiconductor. It's engineered to provide stable voltage regulation and transient voltage suppression in a variety of electronic circuits. Its primary function is to maintain a consistent voltage level, protecting sensitive components from overvoltage conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic devices
  • Transient voltage suppression (TVS)
  • Clipping and clamping circuits
  • Voltage reference circuits

Features

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Small Mold (SMD) Package
  • High Reliability

Benefits

  • Provides stable and reliable voltage regulation
  • Protects sensitive circuits from overvoltage damage
  • Reduces the risk of component failure due to voltage spikes
  • Enables compact designs due to its small package size
  • Offers long-term reliability and consistent performance

Additional Details

The KDZVTR7.5B Zener diode operates by maintaining a nearly constant voltage across its terminals when the reverse voltage applied exceeds its Zener voltage (7.5V). This characteristic makes it invaluable in circuits where a stable voltage reference is required or where protection against voltage transients is necessary. The device is designed with a low reverse leakage current, minimizing power loss and improving overall circuit efficiency. Its high surge current capability ensures it can withstand transient voltage spikes without being damaged. The small SMD package allows for efficient use of PCB space and is suitable for automated assembly processes. This diode is commonly used in consumer electronics, industrial control systems, and automotive applications, where reliable voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0772 $50.1800
1,580+ $0.0634 $100.1720
2,445+ $0.0614 $150.1230
3,370+ $0.0594 $200.1780
4,350+ $0.0575 $250.1250
5,830+ $0.0515 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess