EN
  • EN
  • DE

ESR01MZPJ222

Part No ESR01MZPJ222
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.2K OHM 5% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Resistance (Ohms) 2.2k
Tolerance ±5%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0402
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Win Source Part Number 1037215-ESR01MZPJ222
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESR01MZPJ222 CAD Model

Description

The Rohm ESR01MZPJ222 is a thick film chip resistor designed for surface mount technology (SMT) applications. This resistor offers excellent reliability and stability in a compact size, making it suitable for various electronic circuits where space is limited. The '222' designation indicates a resistance value of 2.2 kΩ (kiloohms) with a standard tolerance. Its robust construction ensures stable performance under varying environmental conditions.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and laptops for current limiting and voltage division.
  • Industrial equipment: Integrated into control circuits, power supplies, and instrumentation devices.
  • Automotive electronics: Employed in various automotive systems, including engine control units (ECUs), sensor interfaces, and lighting controls.
  • Medical devices: Used in medical instruments for precise current and voltage regulation.
  • Telecommunications equipment: Incorporated in networking devices and communication modules.

Features

  • Surface mount technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Thick film construction: Provides excellent stability and reliability.
  • Compact size (0402): Small footprint allows for high-density circuit designs.
  • High precision: Offers a standard tolerance suitable for most general-purpose applications.
  • Lead-free termination: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-effectiveness: Reduces overall system cost through efficient manufacturing and reliable performance.
  • Improved reliability: Offers stable resistance values over a wide range of operating conditions.
  • Easy assembly: Simplifies the assembly process with standard SMT techniques.
  • Environmental compliance: Meets environmental regulations, reducing the impact on the environment.

The ESR01MZPJ222's thick film construction ensures a stable resistance value even under stress from temperature variations and humidity. The 0402 package size allows for high-density mounting on printed circuit boards (PCBs), optimizing space utilization. The resistor's lead-free termination is compliant with Restriction of Hazardous Substances (RoHS) directives, making it suitable for environmentally conscious applications. Its high precision is sufficient for most general-purpose electronic circuits, ensuring accurate current limiting and voltage division. The surface mount design is compatible with automated assembly processes, improving production efficiency and reducing manufacturing costs. Overall, the Rohm ESR01MZPJ222 chip resistor provides a reliable and cost-effective solution for various electronic applications.

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess