The DTC114EUB is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and biasing resistors into a single compact package, simplifying circuit design and reducing component count. This NPN transistor is designed for applications requiring controlled switching and amplification, offering a convenient solution for various electronic circuits.
Applications
- Digital circuit control
- Inverter circuits
- Load switches
- Interface circuits
- Replacing discrete transistor/resistor combinations
Features
- Built-in bias resistors (R1 = 10 kΩ, R2 = Open)
- Reduces component count and board space
- Simplifies circuit design
- NPN transistor type
- Small SOT-346 package
Benefits
- Reduced Design Complexity: The integrated resistors eliminate the need for external biasing resistors, simplifying the design process.
- Space Saving: The compact SOT-346 package saves valuable board space, making it suitable for miniaturized applications.
- Cost Effective: By integrating multiple components into one, the DTC114EUB can help reduce overall system cost.
- Improved Reliability: The integrated design ensures consistent and reliable performance compared to discrete solutions.
- Simplified Assembly: Fewer components to assemble translates to faster and more efficient manufacturing.
Additional Details
The DTC114EUB has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The power dissipation is typically around 200mW. The input resistor (R1) is 10 kΩ, and R2 is open, providing a specific bias configuration. Its operating temperature range is typically -55°C to +150°C. The SOT-346 (Surface Mount Technology) package allows for automated assembly and high-density circuit designs. This device is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.