The DTA144EK is a PNP digital transistor manufactured by Rohm Semiconductor. It integrates bias resistors, which simplifies circuit design by eliminating the need for external resistors. This transistor is built with integrated resistors. Although this component is classified as END-OF-LIFE, its specifications are helpful for legacy system maintenance and understanding transistor principles.
Applications
- Digital circuits
- Switching applications
- Inverter circuits
- Driver circuits
- Load switches
Features
- Built-in bias resistors (R1 = 47 kΩ, R2 = 10 kΩ)
- Reduces the number of required components
- Simplifies circuit design
- PNP transistor type
- Small Surface Mount Device (SMD) package
Benefits
- Decreased system costs due to the reduction of external components.
- Minimized board space utilization.
- Simplified assembly, leading to faster production.
- Improved reliability by reducing the number of solder points.
- Simple to integrate.
The DTA144EK consists of a PNP transistor with internal resistors. The resistor between the base and supply voltage increases stable transistor operation. The resistor between the base and emitter provides a defined input impedance. With this integrated resistor configuration, it can be directly controlled from digital circuits. The simple design makes it suited for use where cost-effectiveness is important. Even though this is an end-of-life part, the knowledge of its application may be important for servicing older equipment. The small package enables miniaturization of the product.