EN
  • EN
  • DE

PTN3300HF

Part No PTN3300HF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 283976-PTN3300HF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3300HF CAD Model

Description

The PTN3300HF, a state-of-the-art interface integrated circuit (IC) from NXP Semiconductors, is designed to bridge the gap between legacy and modern interface standards. This versatile IC is an HDMI/DVI level shifter that enables the seamless integration of HDMI 1.4 and DVI 1.0 interfaces. It is an ideal solution for a wide range of applications, including consumer electronics, computing platforms, and professional displays.

Key Features

  • Compatibility: The PTN3300HF is fully compatible with HDMI 1.4 and DVI 1.0 standards, ensuring a broad range of device interoperability.
  • High Performance: It supports high-resolution video up to 1080p and UXGA, providing crystal-clear images and vibrant colors for an enhanced viewing experience.
  • Deep Color Support: This IC is capable of handling deep color depths, which allows for more accurate color representation and a richer visual experience.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3300HF operates with a low standby current, making it suitable for energy-sensitive applications.
  • Enhanced ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuits, safeguarding the device from common electrical overstress events.

Applications

The PTN3300HF is versatile enough to be used in various applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors and projectors
  • Home theater systems
  • Gaming consoles
  • Digital signage and video walls

Technical Specifications

The PTN3300HF operates on a 3.3V supply voltage and features a temperature range of -40°C to +85°C, making it reliable across different operating environments. Its small footprint and low pin count make it an easy fit for compact designs without sacrificing functionality or performance.

Conclusion

The NXP PTN3300HF is a robust and reliable choice for bridging HDMI and DVI interfaces. Its compatibility with high-definition video standards, combined with its power efficiency and integrated ESD protection, positions the PTN3300HF as an essential component in the design of modern multimedia and display interfaces.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess