The DTA123YUA is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates biasing resistors, simplifying circuit design and reducing the external component count. It's designed for switching and amplification applications where minimizing board space and component cost are crucial.
Applications:
- Switching circuits for digital devices
- Inverter circuits
- Driver circuits for LEDs and other loads
- Level shifting circuits
- General-purpose amplification
Features:
- Built-in bias resistors (R1=2.2kΩ, R2=47kΩ) simplify circuit design.
- Reduces component count, saving board space and cost.
- Low saturation voltage for efficient switching.
- Small surface mount package suitable for high-density mounting.
- RoHS compliant.
Benefits:
- Simplified design: The integrated resistors eliminate the need to select and place external resistors, reducing design complexity.
- Cost reduction: Fewer external components translate to lower material costs and assembly expenses.
- Space saving: The compact SMT package and reduced component count minimize board space requirements.
- Improved reliability: Fewer solder joints enhance overall circuit reliability.
- Faster assembly: Automated assembly is facilitated by the SMT package.
Additional Details:
The DTA123YUA consists of a PNP transistor with a built-in resistor network. The input resistor (R1) is 2.2kΩ, and the resistor between base and power supply (R2) is 47kΩ. These resistor values provide a defined base current, allowing the transistor to be easily controlled by a digital signal. The transistor is housed in a small SOT-323 (SC-70) surface mount package. The device is suitable for applications requiring low power consumption and high switching speeds. It is crucial to consult the Rohm Semiconductor datasheet for detailed electrical characteristics and application guidelines, including maximum ratings, thermal resistance, and switching times.
Key electrical parameters include a collector-emitter voltage (VCEO) of -50V, collector current (IC) of -100mA, and total power dissipation (PT) of 200mW. The DC current gain (hFE) is typically around 60 to 120. The saturation voltage (VCE(sat)) is typically 0.3V at IC = -10mA and IB = -0.5mA. Careful attention should be paid to the maximum ratings to prevent damage to the device.