EN
  • EN
  • DE

DTA114ESA

Part No DTA114ESA
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170046-DTA114ESA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTA114ESA CAD Model

Description

The DTA114ESA is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating a bias resistor network within the transistor package. This integration reduces the number of external components needed, saving board space and cost.

Applications

  • Inverter circuits
  • Driver circuits
  • Digital switching applications
  • General-purpose amplification

Features

  • Built-in bias resistors (R1 = 10kΩ)
  • PNP transistor
  • Small SOT-23 package
  • Reduces component count

Benefits

  • Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, making the circuit design process easier and faster.
  • Reduced board space: Integrating the resistors into the transistor package reduces the overall component count, leading to a smaller PCB footprint.
  • Lower cost: By eliminating the need for external resistors, the overall cost of the circuit is reduced.
  • Improved circuit performance: The built-in resistors are matched to the transistor characteristics, ensuring optimal performance and stability.
  • Easy to use: The DTA114ESA is a drop-in replacement for discrete transistors and resistors, making it easy to integrate into existing designs.

The DTA114ESA's built-in resistor network consists of a single resistor (R1 = 10kΩ) connected between the base and the supply voltage. This resistor biases the transistor in the active region, allowing it to be used as a switch or amplifier. The transistor is housed in a small SOT-23 package, making it suitable for high-density applications.

Specifically, the resistor value ensures that a defined base current flows when a certain voltage is applied. This pre-biasing allows it to be directly driven from a digital signal, simplifying interfacing with microcontrollers or other digital logic.

This component is commonly used in applications where space and component count are critical, such as portable devices, consumer electronics, and automotive systems. Its ease of use and reliable performance make it a popular choice for a wide range of applications. The SOT-23 package is ideal for automated assembly processes.

Note: This part is listed as END-OF-LIFE. Consider checking for replacement parts.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
5,815+ $0.0172 $100.0180
9,040+ $0.0166 $150.0640
12,990+ $0.0154 $200.0460
16,895+ $0.0148 $250.0460
21,130+ $0.0142 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess