EN
  • EN
  • DE

CDZT2RA13B

Part No CDZT2RA13B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 100MW VMN2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 13 V 100 mW ±2% Surface Mount VMN2
Manufacturer Rohm Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-923
Case / Package VMN2
Family Name CDZT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number CDZT2RA13BCT, CDZT2RA13BDKR, CDZT2RA13BTR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866291-CDZT2RA13B
Ultra Librarian 3D Model Ultra Librarian CDZT2RA13B CAD Model

Description

The CDZT2RA13B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a specific voltage across their terminals in the reverse breakdown region. This characteristic makes them ideal for voltage regulation, voltage clamping, and surge protection applications. Rohm Semiconductor is a well-known manufacturer of high-quality electronic components, and the CDZT2RA13B provides stable and reliable performance.

Applications

  • Voltage regulation in power supplies
  • Voltage clamping for circuit protection
  • Overvoltage protection in electronic circuits
  • Signal clipping
  • Voltage shifting
  • Reference voltage generation

Features

  • Precise Zener voltage, ensuring accurate voltage regulation
  • Low reverse leakage current, minimizing power loss
  • Small package size, suitable for compact designs
  • High surge current capability, providing robust protection against transient voltages
  • Stable performance over a wide temperature range
  • RoHS compliant, meeting environmental standards

Benefits

  • Stable and reliable voltage regulation, ensuring consistent performance of electronic circuits
  • Effective protection against overvoltage conditions, preventing damage to sensitive components
  • Reduced power consumption due to low reverse leakage current
  • Simplified circuit design due to its well-defined characteristics
  • Long-term reliability in various operating conditions

Additional Details

The CDZT2RA13B Zener diode is designed to operate within a specified range of forward and reverse currents, providing consistent voltage regulation across that range. It is commonly used in power supplies to maintain a stable output voltage, protecting connected devices from voltage fluctuations. Its small form factor allows for easy integration into densely populated circuit boards. This Zener diode is a reliable choice for designers seeking precise and stable voltage regulation in their electronic designs. Its robust design and stable performance make it suitable for a wide range of applications requiring voltage control and protection.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess