Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Rohm Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 52-LQFP
Supplier Device Package SQFP-T52M (10x10)
Base Product Number BU94502
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913754-BU94502AKS2-E2
Ultra Librarian 3D Model Ultra Librarian BU94502AKS2-E2 CAD Model

Description

The BU94502AKS2-E2 is an integrated circuit encoder/decoder converter.

  • Category: interface
  • Package type: tray
  • Mounting: surface mountable
  • Supplier device package: SQFP-T52M (10x10)
  • MSL level: 3 (168 hours)
  • REACH: unaffected
  • HTSUS code: 8542.39.0001
  • Manufacturer: Rohm Semiconductor

You May Also Be Interested in

Texas Instruments
NTSC/PAL Digital Video Decoder With Macrovision Detection
Lowest to $28.1053
ECAD model for TVP5040CPFP
Texas Instruments
NTSC/PAL/SECAM 4×10-Bit Digital Video Decoder With Macrovision™ Detection, YPbPr Inputs, 5-Line Comb Filter, and SCART Support
Lowest to $21.3295
ECAD model for TVP5146M2IPFP
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
Lowest to $19.4842
ECAD model for BU94604BKV
Broadcom Limited
IC ENCODER/DECODER 3/16 8SOIC
Lowest to $4.9811
ECAD model for HSDL-7000
Analog Devices Inc.
10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $16.5629
ECAD model for ADV7181DWBCPZ
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to $33.6114
ECAD model for TVP5158IPNPQ1
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
ECAD model for SAF7849HL/M245,557
Intersil
IC VIDEO DECODER NTSC/PAL 80QFP
Need more? Email Us
ECAD model for HMP8117CN
Rochester Electronics
COLOR SIGNAL DECODER
Lowest to $17.1364
ECAD model for TVP5158IPNPRQ1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6686 $84.6686
2+ $82.0227 $164.0454
3+ $79.3768 $238.1304
4+ $76.7310 $306.9240
5+ $68.7933 $343.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention