Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Type CMOS
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Voltage - Input Offset (Max) 11mV @ 3V
Current - Input Bias (Max) 1pA (Typ)
Current - Output (Typ) 6mA @ 3V
Current - Quiescent (Max) 25µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.8µs (Typ)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOP
Base Product Number BU7233
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BU7233F-E2DKR,BU7233F-E2TR,BU7233F-E2CT
Standard Package 2,500
Win Source Part Number 1321073-BU7233F-E2
Ultra Librarian 3D Model Ultra Librarian BU7233F-E2 CAD Model

Description

The BU7233F-E2 is a single channel, low-power comparator IC manufactured by Rohm Semiconductor. This comparator is designed for a wide range of voltage detection applications. Its low supply current and compact package make it suitable for battery-powered devices and space-constrained designs. The BU7233F-E2 offers high accuracy and fast response time, ensuring reliable performance in various applications.

Applications

  • Voltage Detection Circuits
  • Battery Monitoring Systems
  • Over-Voltage Protection
  • Under-Voltage Protection
  • Threshold Detection
  • Level Shifters

Features

  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Wide Operating Voltage Range: Supports various power supply voltages.
  • Fast Response Time: Enables quick detection of voltage changes.
  • Open Collector Output: Provides flexibility in interfacing with different logic levels.
  • Small Package Size: Allows for compact circuit designs.
  • High Input Impedance: Minimizes loading effects on the input signal.

Benefits

  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Versatile Applications: Suitable for a wide range of voltage detection and monitoring applications.
  • Reliable Performance: Fast response time and high accuracy ensure dependable operation.
  • Simplified Circuit Design: Open collector output provides easy interface with various logic levels.
  • Compact Design: Small package size enables integration in space-constrained applications.

Additional Details

The BU7233F-E2 operates with a supply voltage range typically from 1.8V to 5.5V. It features an open collector output, allowing for flexible voltage level translation. The comparator has a typical response time in the order of microseconds, making it suitable for applications requiring quick detection of voltage thresholds. Its low input bias current minimizes loading effects on the input signal, ensuring accurate voltage detection. This device is offered in a small SOT-25 package.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3259 $50.5145
375+ $0.2674 $100.2750
580+ $0.2591 $150.2780
800+ $0.2507 $200.5600
1,035+ $0.2424 $250.8840
1,385+ $0.2173 $300.9605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention