EN
  • EN
  • DE

BU4052BCFV

Part No BU4052BCFV
Manufacturer Rohm Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual 4-channel analog multiplexer / demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155754-BU4052BCFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU4052BCFV CAD Model

Description

The BU4052BCFV is a CMOS analog multiplexer/demultiplexer from Rohm Semiconductor. It functions as a dual 4-channel selector, enabling the selection of one of four input signals to be routed to a single output, or conversely, routing a single input signal to one of four outputs. This functionality makes it suitable for various signal routing and switching applications.

Applications

  • Audio Signal Routing: Used in audio mixers and routing systems to select different audio sources.
  • Video Signal Routing: Employed in video switchers to choose between multiple video inputs.
  • Data Acquisition Systems: Used for selecting different sensor inputs for data logging.
  • Communication Systems: Applied in communication systems to switch between different communication channels.
  • Automated Test Equipment: Utilized in test equipment to switch between various test points.

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • CMOS Logic: Provides high noise immunity and low power dissipation.
  • Break-Before-Make Switching: Ensures that a channel is disconnected before another is connected, preventing short circuits.
  • Control Logic: Simple digital control for channel selection.
  • Operating Temperature Range: Specified temperature range ensures functionality under various environmental conditions.

Benefits

  • Improved Signal Integrity: Low on-resistance preserves signal quality.
  • Increased System Efficiency: Low power consumption extends battery life in portable devices.
  • Enhanced Design Flexibility: Wide operating voltage range simplifies integration into various systems.
  • Reliable Switching: Break-before-make functionality prevents signal conflicts.
  • Simplified Control: Easy-to-use digital control logic.
  • Reduced Board Space: Compact package allows for high-density designs.

Additional Details

The BU4052BCFV operates within a specific voltage range, typically 3V to 16V, and features low on-resistance, which is crucial for minimizing signal loss. The break-before-make switching action is essential for avoiding momentary shorts during channel transitions. The control inputs are compatible with standard CMOS logic levels, making integration with digital control systems straightforward. The package is typically a surface-mount type, such as SOP or TSSOP, facilitating automated assembly processes.

This multiplexer/demultiplexer is designed for applications that require reliable and efficient signal routing. Its combination of low on-resistance, low power consumption, and break-before-make switching makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess