Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Panasonic Electric Works
Series AHN
Package Bulk
Product Status Obsolete
Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products HN2 Relays
Base Product Number AHNA2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 255-1802
Standard Package 10
Win Source Part Number 1044112-AHNA21
Ultra Librarian 3D Model Ultra Librarian AHNA21 CAD Model

Description

The Panasonic 1044112-AHNA21 is a socket designed for use with HN2 relays.

  • Category: Relay Sockets
  • Manufacturer: Panasonic Electric Works
  • Positions: Eight
  • Termination Style: Screw Terminal
  • Mounting: DIN Rail
  • Package: Bulk
  • Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
RELAY HSG 5POS WIRING HARNESS
Need more? Email Us
ECAD model for 03540536Z
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
ECAD model for DK2A-PSL2
Sensata-Crydom
RELAY SOCKET 5 POSITION DIN RAIL
Need more? Email Us
ECAD model for DRSED
Amphenol PCD
EXTENDED HEIGHT 2 POLE/10 AMP
Need more? Email Us
ECAD model for RSL116063
Schneider Electric
HARMONY, SOCKET, FOR RPM4 POWER
Need more? Email Us
ECAD model for RPZF4
Phoenix Contact
RIF-2-BPT/4X21
Need more? Email Us
ECAD model for 2900934
TE Connectivity
RELAY SOCKET 22 POS CHASSIS MT
Need more? Email Us
ECAD model for 27E462
Omron
RELAY SOCKET DIN RAIL G3S4 G6B-4
Need more? Email Us
ECAD model for P6BF-4BND DC24
Maxic
Lowest to $108.3028
ECAD model for MT7876

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention