Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5034
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 138 VAC
Voltage - Output 1 15V
Current - Output (Maximum) 80mA
Power (Watts) 1W
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 80°C (With Derating)
Efficiency 70%
Mounting Style Through Hole
Package 10-DIP Module, 9 Leads
Size 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm)
Line Regulation 20mV
Load Regulation 50mV
Win Source Part Number 1153928-BP5034D15
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5034
Introduction Date January 25, 2001
Estimated EOL Date Obsolete
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian BP5034D15 CAD Model

Description

The BP5034D15 is a high-quality enclosed type electronic component manufactured by Rohm Semiconductor.

  • Series: BP5034
  • Operating Temperature Range: -20°C to 80°C (with derating)
  • Voltage Input Range: 80 ~ 138 VAC
  • Voltage Output: 15V
  • Efficiency: 70%
  • Application: ITE (commercial)
  • Supply and Demand Status: Limited
  • Quantity per Package: 100

You May Also Be Interested in

Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAlAs)
Lowest to $1.8278
ECAD model for CL-1KL3
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203
Chino-Excel
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEM9425
Cypress Semiconductor Corp
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
Lowest to $10.6607
ECAD model for CY7C4801-10AC
Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S
Chino-Excel
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
Need more? Email Us
ECAD model for CEM8968
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0187
ECAD model for DTC143ZKA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention