EN
  • EN
  • DE

BM94801KUT-Z

Part No BM94801KUT-Z
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Soc BM94801 ARM946E-S 128-PIN Tqfp-um T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006514-BM94801KUT-Z
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM94801KUT-Z CAD Model

Description

The BM94801KUT-Z is a specialized integrated circuit manufactured by Rohm Semiconductor. While specific details require a deeper dive into the datasheet, it is generally categorized as a system LSI, likely tailored for audio processing applications. Rohm Semiconductor is renowned for producing high-quality audio ICs, and this part number likely falls into that expertise.

Applications

  • High-Resolution Audio Players: Suitable for devices requiring high-fidelity audio playback.
  • Audio Amplifiers: Can be used in amplifier circuits to enhance audio signal processing.
  • Digital Audio Workstations (DAWs): Could be incorporated in professional audio recording and editing equipment.
  • Home Theater Systems: May be present in devices that process and output audio for immersive experiences.
  • Automotive Audio Systems: Could be integrated into car audio systems for advanced sound processing capabilities.

Features

  • High-Resolution Audio Processing: Designed for processing high-quality audio signals with minimal distortion.
  • Low Power Consumption: Optimized for energy efficiency, suitable for battery-powered devices.
  • Integrated Audio Processing Algorithms: Likely incorporates various algorithms for audio enhancement, noise reduction, and equalization.
  • Digital Interface: Employs a digital interface for seamless integration with other digital audio components.
  • Compact Package: The KUT package offers a small footprint for space-constrained applications.
  • Multi-Channel Support: May support multiple audio channels for surround sound applications.

Benefits

  • Superior Audio Quality: Enables the reproduction of audio with exceptional clarity and detail.
  • Extended Battery Life: Low power consumption ensures longer operating times for portable audio devices.
  • Enhanced Audio Experience: Integrated algorithms improve the overall listening experience by reducing noise and enhancing audio clarity.
  • Simplified System Design: The integrated design reduces the need for external components, streamlining system development.
  • Compact Device Size: The small package allows for integration into smaller and more portable audio devices.

Additional Details

The BM94801KUT-Z's specific technical specifications, such as sampling rates, bit depths, and THD+N (Total Harmonic Distortion plus Noise) figures, can be found in the official Rohm Semiconductor datasheet. This datasheet is crucial for understanding the IC's capabilities and limitations. The operating voltage and current requirements are also detailed in the datasheet, which is essential for proper circuit design. Its features likely include advanced filtering, equalization, and dynamic range compression capabilities, enabling it to deliver a premium audio experience. The part is intended for applications where high-fidelity audio reproduction is paramount. Consulting the datasheet is mandatory to fully utilize the IC’s potential and ensure compatibility with other system components.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess