Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 12.6V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP-J
Manufacturer Homepage www.rohm.com
Win Source Part Number 752342-BD9C301FJ-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BD9C301FJ
Introduction Date January 01, 2000
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BD9C301FJ-E2 CAD Model

Description

It has a balanced supply and demand status and is packaged in an 8-SOIC reference case with a width of 0.154 inches or 3.90mm.

  • Component Type: integrated circuit (IC)
  • Output Type: adjustable
  • Function Topology: step-down
  • Switching Frequency: 500kHz
  • Output Configuration: one output
  • Output Current: 3A (positive)
  • Family: BD9C301FJ
  • Output Voltage: 0.8V
  • Maximum Output Voltage: 12.6V
  • Input Voltage Range: 4.5V to 18V
  • Rectifier: synchronous
  • Manufacturer's Homepage: www.rohm.com
  • Estimated EOL Date: 2024

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3A SYNC 8SOP / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.765V to 8V 3A 8-Pin PSOP EP
Lowest to $0.7193
ECAD model for RT7278GSP
Texas Instruments
Switching Voltage Regulators Radiation-hardened, QMLV and QMLP, 3-V to 7-V input 18-A synchronous step-down converter 34-CFP -55 to 125
Need more? Email Us
ECAD model for 5962R1820501VXC
Vishay
3-W High-Voltage Switchmode Regulator
Need more? Email Us
ECAD model for SI9100DJ02
SCT
3.8V-36V Vin, 5A, High Efficienc
Lowest to $2.5007
ECAD model for SCT2450STER
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
ECAD model for ISL9111EH33Z-T7A
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
ECAD model for MAX619CPA+
National Semiconductor (TI)
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
Lowest to $3.8114
ECAD model for LM2735XMYX
National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $1.1092
ECAD model for LM22674MR-5.0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9825 $54.0375
125+ $0.8062 $100.7750
195+ $0.7810 $152.2950
265+ $0.7558 $200.2870
345+ $0.7306 $252.0570
460+ $0.6550 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention