EN
  • EN
  • DE

BD9535MUV

Part No BD9535MUV
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Step down 2 ch DC/DC converter Controller for Lap top PC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152936-BD9535MUV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9535MUV CAD Model

Description

The BD9535MUV is a system power management IC (PMIC) manufactured by Rohm Semiconductor. This PMIC is designed to provide a comprehensive power solution for various applications, integrating multiple power rails and control functions into a single chip. It's often used in portable devices, providing efficient power distribution and management.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • Digital Cameras: Employed in digital cameras to manage power distribution to different components.
  • Audio Players: Integrated into audio players for efficient power supply and control.
  • GPS Devices: Utilized in GPS navigation devices for managing power consumption.
  • Wearable Electronics: Found in wearable devices to provide power management functions.

Features:

  • Multiple Power Rails: Integrates multiple voltage regulators for different system components.
  • High Efficiency: Designed for high-efficiency power conversion, minimizing power loss.
  • Low Quiescent Current: Features low quiescent current, extending battery life.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown.
  • I2C Interface: Provides an I2C interface for control and monitoring.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • System Power Management: Provides comprehensive power management for various applications.
  • Efficient Power Conversion: High efficiency minimizes power loss and extends battery life.
  • Battery Life Extension: Low quiescent current further extends battery life.
  • System Protection: Protection features safeguard the system from potential damage.
  • Flexible Control: I2C interface allows for flexible control and monitoring.
  • Compact Design: Small package enables compact system design.

Additional Details:

The BD9535MUV typically includes multiple buck converters and LDO regulators to supply different voltage levels. It supports dynamic voltage scaling (DVS) to optimize power consumption based on system load. The I2C interface allows for adjusting output voltages and monitoring system parameters. Given its 'END-OF-LIFE' status, it may be challenging to procure this specific part.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3673 $59.0403
27+ $4.4040 $118.9080
41+ $4.2666 $174.9306
56+ $4.1291 $231.2296
73+ $3.9917 $291.3941
97+ $3.5782 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess