EN
  • EN
  • DE

BD9289F-HVGE2

Part No BD9289F-HVGE2
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description 1-channel LED driver IC with boost converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 234697-BD9289F-HVGE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9289F-HVGE2 CAD Model

Description

The BD9289F-HVGE2 is a synchronous buck converter with a built-in inductor and MOSFETs from Rohm Semiconductor. It is a highly integrated solution that can provide up to 3A of output current from a wide input voltage range of 4.5V to 65V. The BD9289F-HVGE2 is ideal for a variety of applications, including automotive, industrial, and consumer electronics.

Features

  • High efficiency: up to 95%
  • Wide input voltage range: 4.5V to 65V
  • Output current up to 3A
  • Built-in inductor and MOSFETs
  • Adjustable output voltage
  • Overcurrent protection
  • Thermal protection
  • Small package size: SOP-8

Applications

  • Automotive: dashboards, infotainment systems, lighting
  • Industrial: power supplies, motor control, automation
  • Consumer electronics: TVs, laptops, tablets, smartphones

Benefits

  • The BD9289F-HVGE2 is a highly integrated solution that simplifies circuit design and reduces component count.
  • The wide input voltage range makes it suitable for a variety of applications.
  • The high efficiency and small package size make it ideal for space-constrained applications.

Detailed Description

The BD9289F-HVGE2 is a synchronous buck converter with a built-in inductor and MOSFETs. It is a highly integrated solution that can provide up to 3A of output current from a wide input voltage range of 4.5V to 65V. The BD9289F-HVGE2 operates in a constant current mode with a fixed switching frequency of 1.5MHz. This allows for a fast response time and a low ripple voltage.

The BD9289F-HVGE2 features a number of protection circuits, including overcurrent protection and thermal protection. The overcurrent protection circuit limits the output current to prevent damage to the device. The thermal protection circuit shuts down the device if the temperature exceeds the safe operating range.

The BD9289F-HVGE2 is available in a small SOP-8 package. This makes it ideal for space-constrained applications.

Applications

The BD9289F-HVGE2 can be used in a variety of applications, including automotive, industrial, and consumer electronics. Some specific examples include:

  • Automotive: dashboards, infotainment systems, lighting
  • Industrial: power supplies, motor control, automation
  • Consumer electronics: TVs, laptops, tablets, smartphones

Conclusion

The BD9289F-HVGE2 is a highly integrated synchronous buck converter with a built-in inductor and MOSFETs. It is ideal for a variety of applications, including automotive, industrial, and consumer electronics. The BD9289F-HVGE2 offers a number of advantages, including high efficiency, wide input voltage range, high output current, small package size, and a variety of protection features.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess