Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 234621-BD8652FV-E2
Popularity Low
Supply and Demand Status Balance
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian BD8652FV-E2 CAD Model

Description

Description

The BD8652FV-E2 is a high-efficiency DC/DC converter renowned for its reliable performance in power management applications. This highly versatile electronic component is designed to optimize energy conversion and provide stable voltage regulation.

Features and Benefits

  • High Efficiency: Ensures minimal power loss, enhancing overall system performance.
  • Compact Design: Suitable for space-constrained applications with its small footprint.
  • Wide Input Voltage Range: Offers flexibility across a variety of applications.
  • Stability: Provides consistent output voltage, ensuring optimal device functionality.

Applications and Projects

  • Power Supplies for Consumer Electronics
  • Portable Medical Devices
  • Industrial Control Systems
  • Networking Equipment

You May Also Be Interested in

NXP / Nexperia
UHF power transistor / UHF POWER TRANSISTOR
Need more? Email Us
ECAD model for BLV920
BELLING
Need more? Email Us
ECAD model for BL9198-12BAPURN
BRIGHT LED
Need more? Email Us
ECAD model for BL-HGB35A-TRB
BELLING
Need more? Email Us
ECAD model for BL8563-25PRA
BRIGHT LED
Lowest to $0.9094
ECAD model for BL-HY035A-TR
BELLING
Need more? Email Us
ECAD model for BL8555-32PRB
Broadcom Limited
Lowest to $8.7538
ECAD model for BCM3128LG
BRIGHT LED
Need more? Email Us
ECAD model for BL-HZ334C-L21-TRA
TDK Corporation
Need more? Email Us
ECAD model for BLA3216A471SG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention