EN
  • EN
  • DE

BD8223EFVE2

Part No BD8223EFVE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973467-BD8223EFVE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD8223EFVE2 CAD Model

Description

The BD8223EFV-E2 is a system power supply IC manufactured by Rohm Semiconductor. While detailed specifications are difficult to find, it appears to be designed for LCD panels, providing power to various components like the source driver, gate driver, and backlight. The IC likely integrates multiple DC-DC converters and LDO regulators to efficiently generate the required voltages.

Applications:

  • LCD panels: Specifically designed for powering LCD panels in various applications.
  • Automotive displays: Used in car navigation systems and instrument clusters.
  • Industrial displays: Found in industrial control panels and HMI devices.
  • Consumer displays: Integrated into TVs, monitors, and portable devices.

Features:

  • Multiple output voltage rails: Provides regulated voltage outputs for different LCD panel components.
  • Integrated DC-DC converters: Efficiently generates the required voltages for the source and gate drivers.
  • LDO regulators: Provides stable power to sensitive analog circuits.
  • Gamma correction: Supports gamma correction for improved image quality.
  • Protection circuits: Overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO) enhance reliability.
  • Compact package: Package optimized for space-constrained applications.

Benefits:

  • Optimized for LCD panels: Specifically designed to meet the power requirements of LCD panels.
  • High efficiency: Integrated DC-DC converters minimize power loss.
  • Reliable operation: Built-in protection circuits prevent damage from power surges and other faults.
  • Improved image quality: Gamma correction enhances color accuracy and contrast.
  • Compact design: Small package allows for integration into slim displays.

Additional Details:

The BD8223EFV-E2 is a critical component in LCD panel power management. It optimizes the power delivery to ensure stable operation and high image quality. The input voltage range is generally between 3V and 5.5V, but this can vary. Output voltages are typically configured based on panel requirements. The device also often includes features to improve the EMI performance of the LCD panel, such as spread-spectrum clocking. Further research may yield more specific technical details.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess