The BD7710GWL is a high-efficiency, step-down DC/DC converter optimized for driving white LEDs in LCD backlighting applications. Manufactured by Rohm Semiconductor, this LED driver integrates a PWM control circuit and a power MOSFET, enabling compact and efficient power conversion. It operates over a wide input voltage range, making it suitable for various portable devices and display applications.
Applications:
- LCD Backlighting in Mobile Phones
- LCD Backlighting in Portable Media Players
- LCD Backlighting in GPS Devices
- General LED Lighting Applications
Features:
- High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and extending battery life.
- Wide Input Voltage Range: Supports a broad input voltage range, accommodating various power sources.
- PWM Dimming Control: Enables precise brightness control through pulse-width modulation.
- Built-in Overvoltage Protection (OVP): Protects the LEDs and driver from damage due to overvoltage conditions.
- Built-in Overcurrent Protection (OCP): Protects the LEDs and driver from damage due to overcurrent conditions.
- Compact Package: Available in a small, thermally efficient package for space-constrained applications.
- Soft-Start Function: Minimizes inrush current during startup, preventing stress on components.
- Short-Circuit Protection: Provides protection against short-circuit conditions.
Benefits:
- Extended Battery Life: High efficiency leads to longer operating times for battery-powered devices.
- Precise Brightness Control: PWM dimming allows for fine-tuning of LED brightness to suit different ambient lighting conditions.
- Enhanced System Reliability: Built-in protection features safeguard against overvoltage, overcurrent, and short-circuit events.
- Reduced Component Count: Integrated power MOSFET simplifies circuit design and reduces the number of external components.
- Compact Design: Small package size enables integration into space-limited applications.
Additional Details:
The BD7710GWL operates with a switching frequency optimized for efficiency and low EMI. It typically requires a few external components, such as an inductor, capacitors, and resistors, to complete the LED driver circuit. The PWM dimming input allows for adjustable brightness control via an external PWM signal. The device is designed to drive multiple LEDs in series, ensuring uniform brightness across the display.
Specific electrical characteristics include a typical input voltage range of 2.7V to 5.5V, an output voltage tailored to the LED string requirements, and a switching frequency in the MHz range. Detailed specifications are available in the Rohm Semiconductor datasheet.