EN
  • EN
  • DE

BD5451EFV

Part No BD5451EFV
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Audio
Description Silicon Semiconductor integrated circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819208-BD5451EFV
Ultra Librarian 3D Model Ultra Librarian BD5451EFV CAD Model

Description

The BD5451EFV is a single-channel, high-efficiency Class-D audio amplifier designed by Rohm Semiconductor. It is optimized for portable audio applications such as smartphones, tablets, and portable speakers where low power consumption and high audio quality are essential. This amplifier features a filter-free modulation scheme, reducing the need for external components and simplifying circuit design while maintaining excellent audio performance.

Applications

  • Smartphones
  • Tablets
  • Portable speakers
  • Wearable audio devices
  • Other battery-powered audio equipment

Features

  • High efficiency Class-D operation
  • Filter-free modulation scheme
  • Low total harmonic distortion plus noise (THD+N)
  • Integrated pop noise suppression circuitry
  • Short circuit and thermal shutdown protection
  • Compact package

Benefits

  • Prolonged Battery Life: High efficiency minimizes power consumption, extending the operating time of portable devices.
  • Simplified Design: The filter-free architecture reduces the need for external components, saving board space and design time.
  • Superior Audio Quality: Low THD+N ensures clear and accurate audio reproduction.
  • Robust Protection: Prevents damage to the amplifier and connected speakers from short circuits and overheating.
  • Reduced Audible Artifacts: Pop noise suppression minimizes unwanted sounds during startup and shutdown.

Additional Details

The BD5451EFV operates from a 2.5V to 5.5V supply voltage. It is capable of delivering up to 2.6W of output power into a 4Ω load. The amplifier incorporates a shutdown function to further reduce power consumption when not in use. Its compact package makes it suitable for space-constrained applications. The amplifier includes a gain setting using external resistors.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9981 $62.9829
21+ $5.7415 $120.5715
32+ $5.5625 $178.0000
43+ $5.3835 $231.4905
56+ $5.2033 $291.3848
75+ $4.6650 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess