The BD4941G is a voltage detector IC from Rohm Semiconductor, categorized as a PMIC (Power Management Integrated Circuit) supervisor. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This function is essential for preventing malfunctions and data corruption in microcontroller-based systems and other digital circuits during voltage sags or brownout conditions, thereby ensuring system stability and operational reliability.
Applications
- Microcontroller-Based Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions, preventing erratic program execution.
- Memory Protection: Safeguards data stored in RAM and other volatile memory by initiating a reset if the supply voltage falls below the minimum operating level.
- Portable Electronics: Monitors battery voltage in devices like smartphones, tablets, and wearable devices to prevent malfunction due to low-battery conditions.
- Industrial Control Systems: Protects sensitive electronic components and ensures stable operation of control systems in industrial environments where voltage fluctuations may occur.
- Automotive Electronics: Monitors voltage levels in automotive systems to ensure the safe and reliable operation of critical components such as ECUs (Engine Control Units).
Features
- High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1.5%.
- Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
- Open Drain Output: Provides flexibility in interfacing with various microcontroller and digital logic systems.
- Small Package Size: Available in compact surface-mount packages to save valuable board space.
- Hysteresis: Includes hysteresis to prevent spurious reset signals due to voltage noise or minor fluctuations.
Benefits
- Improved System Reliability: Prevents system crashes and ensures stable operation of electronic devices.
- Data Protection: Protects data integrity in volatile memory during voltage drops.
- Extended Battery Life: Low power consumption helps to prolong the battery life of portable devices.
- Simplified Circuit Design: Integrates voltage monitoring and reset functionality into a single chip, simplifying the design process.
- Enhanced Protection: Protects sensitive electronic components from damage due to voltage irregularities.
Additional Details
The BD4941G typically operates within a supply voltage range of 1.6V to 5.5V. The reset threshold voltage is fixed and available in different options to suit various application requirements. The operating temperature range is generally between -40°C and +85°C. The output is an open-drain configuration, necessitating an external pull-up resistor for proper operation. The built-in hysteresis prevents false triggering of the reset signal caused by minor voltage fluctuations.