EN
  • EN
  • DE

BA6891FP-HCE1

Part No BA6891FP-HCE1
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979938-BA6891FP-HCE1
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6891FP-HCE1 CAD Model

Description

The BA6891FP-HCE1 is a spindle motor driver IC manufactured by Rohm Semiconductor. It is designed to control the speed and direction of spindle motors used in optical disc drives, such as CD-ROM, DVD-ROM, and Blu-ray drives. This IC integrates various functions to provide stable and efficient motor control.

Applications

  • CD-ROM Drives
  • DVD-ROM Drives
  • Blu-ray Drives
  • Optical Disc Players
  • Other Spindle Motor Applications

Features

  • Spindle Motor Driver: Specifically designed for spindle motor control.
  • Built-in Speed Control: Provides precise speed regulation.
  • Forward/Reverse Control: Allows for bidirectional motor operation.
  • Brake Function: Enables quick stopping of the motor.
  • Built-in Protection Circuits: Includes overcurrent and thermal shutdown protection.

Benefits

  • Stable Motor Control: Ensures consistent and reliable spindle motor operation.
  • Efficient Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Reduced Component Count: Integrates multiple functions into a single IC.
  • Enhanced Reliability: Built-in protection circuits prevent damage.
  • Versatile Applications: Suitable for a wide range of optical disc drive applications.

Additional Details

The BA6891FP-HCE1 features a built-in speed control circuit that provides precise regulation of the spindle motor's rotational speed. It also includes forward/reverse control and a brake function for flexible motor operation. The integrated protection circuits safeguard against overcurrent conditions and thermal overload, enhancing the IC's durability. The HCE1 suffix likely denotes specific packaging and environmental compliance details. This IC is essential for ensuring the smooth and reliable operation of optical disc drives in various electronic devices.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess