Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126362-2SD1859
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1859 CAD Model

Description

The 2SD1859 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's specifically designed for high-current switching applications, offering a balance of high current handling capability and relatively low saturation voltage. This makes it well-suited for applications where efficient power control is crucial.

Applications:

  • High-Side Switch in Automotive Applications
  • Solenoid and Relay Drivers
  • DC-DC Converter Circuits
  • Power Supply Switching
  • Motor Control Circuits in Appliances

Features:

  • High Collector Current (IC = 10A): Allows for driving substantial loads.
  • Low Saturation Voltage (VCE(sat)): Reduces power losses during switching, improving efficiency.
  • High Collector-Emitter Breakdown Voltage (VCEO = 60V): Provides a safety margin for higher voltage applications.
  • Fast Switching Speed: Minimizes switching losses and enables higher frequency operation.
  • TO-220 Package: Facilitates easy mounting and heat sinking.

Benefits:

  • Improved Power Efficiency: Low saturation voltage minimizes energy waste, leading to higher efficiency.
  • Increased System Reliability: High breakdown voltage protects the transistor from voltage spikes and overvoltage conditions.
  • Reduced Heat Generation: Low saturation voltage translates to less heat dissipated, simplifying thermal management.
  • Faster Response Times: Quick switching speed enhances the responsiveness of the controlled circuit.
  • Ease of Integration: The TO-220 package simplifies mounting and cooling requirements.

Additional Details:

The 2SD1859 is commonly used in automotive and industrial applications requiring reliable high-current switching. Its robust design and performance characteristics make it a suitable choice for demanding environments.

Technical Specifications:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Current (IC): 10A
  • Base Current (IB): 2A
  • Collector Dissipation (PC): 30W
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220

You May Also Be Interested in

Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
ECAD model for 2SA1264N
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention