EN
  • EN
  • DE

2SC5574

Part No 2SC5574
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815324-2SC5574
Ultra Librarian 3D Model Ultra Librarian 2SC5574 CAD Model

Description

The 2SC5574 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplification and switching applications. This transistor features low noise and high gain, making it suitable for various communication and signal processing circuits.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in radio receivers and communication systems to amplify weak signals.
  • High-Frequency Oscillators: Employed in signal generators and frequency synthesizers.
  • Mixers: Used in frequency conversion circuits.
  • Switching Circuits: Used in high-speed switching applications.

Features:

  • NPN Epitaxial Planar Transistor: Offers excellent performance characteristics.
  • Low Noise Figure: Minimizes noise in sensitive amplifier circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency: Enables high-frequency operation.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain provides substantial signal amplification.
  • Efficient High-Frequency Operation: High transition frequency enables use in high-frequency circuits.
  • Reduced Circuit Size: Small package size allows for compact circuit designs.
  • Reliable Performance: Provides consistent and stable operation.

Additional Details:

The 2SC5574 is typically housed in a small surface-mount package. Key specifications include collector-emitter voltage, collector current, and power dissipation. The specific values for these parameters can be found in the Rohm Semiconductor datasheet. The transistor's performance characteristics are optimized for low-noise, high-gain amplification at high frequencies. It's often used in RF and microwave applications where signal integrity is critical.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess