The 2SAR533DTL is a PNP silicon epitaxial transistor produced by Rohm Semiconductor. This transistor is designed for use in various switching and amplification applications. It's characterized by its low saturation voltage and high-speed switching capability, which makes it suitable for power management circuits and signal processing systems.
Applications
- Switching circuits in power supplies
- Amplification stages in audio equipment
- Inverter circuits
- DC-DC converters
- Load switch applications
Features
- Low saturation voltage: Minimizes power loss and improves efficiency.
- High-speed switching: Enables fast response times in various circuits.
- Excellent current gain (hFE): Provides stable and reliable amplification.
- Surface-mount package: Suitable for automated assembly and compact designs.
- RoHS compliant: Ensures compliance with environmental regulations.
Benefits
- Enhanced efficiency: Low saturation voltage reduces power dissipation.
- Improved switching performance: High-speed switching enhances circuit responsiveness.
- Stable amplification: Consistent current gain ensures reliable signal processing.
- Reduced space requirements: Surface-mount package allows for denser circuit layouts.
- Environmentally friendly: RoHS compliance supports sustainable product development.
Additional Details
The 2SAR533DTL features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -3A, and a power dissipation (PC) of 1.5W. It is typically housed in a compact surface-mount package, like SOT-25 or similar. Its electrical characteristics and robust design make it ideal for use in both consumer and industrial electronics. Rohm Semiconductor ensures quality through stringent testing and quality control. It is commonly found in battery-powered devices, power adapters, and small motor control circuits.