EN
  • EN
  • DE

2SA1952-R

Part No 2SA1952-R
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815136-2SA1952-R
Ultra Librarian 3D Model Ultra Librarian 2SA1952-R CAD Model

Description

The 2SA1952-R is a PNP silicon epitaxial transistor produced by Rohm Semiconductor, designed primarily for audio amplifier applications. It is engineered to deliver high-quality audio amplification with minimal distortion. Its robust design and electrical characteristics make it suitable for a wide range of audio equipment.

Applications

  • Audio amplifiers (e.g., headphone amplifiers, power amplifiers)
  • Pre-amplifier stages
  • Mixer circuits
  • Equalization circuits
  • High-fidelity audio equipment

Features

  • PNP Silicon Epitaxial Transistor
  • Low noise figure
  • High gain
  • Excellent linearity
  • Compact package

Benefits

  • Superior Audio Quality: Low noise and excellent linearity ensure clear and accurate sound reproduction.
  • High Amplification: High gain allows for significant signal amplification with minimal input.
  • Reduced Distortion: Minimizes unwanted harmonics and artifacts, enhancing audio fidelity.
  • Compact Design: Enables integration into space-constrained audio devices.
  • Reliable Performance: Rohm Semiconductor's quality control ensures consistent and stable operation.

Additional Details

The 2SA1952-R boasts a collector-emitter voltage (VCEO) of -120V, a collector current (IC) of -1.5A, and a power dissipation (PC) of 20W. These specifications allow it to handle a significant amount of power, making it suitable for power amplifier stages. The low noise figure ensures that the amplified signal remains clean, free from unwanted background noise. The transistor’s high gain simplifies the design of amplifier circuits, reducing the need for multiple amplification stages. It is commonly found in high-end audio equipment, contributing to the overall quality and performance of the audio system. Furthermore, its reliability ensures long-term, stable operation, making it a preferred choice for professional audio applications.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess