EN
  • EN
  • DE

R6551-13

Part No R6551-13
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987711-R6551-13
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R6551-13 CAD Model

Description

The R6551-13 is a single-chip Asynchronous Communications Interface Adapter (ACIA) manufactured by Rockwell. It's designed to provide asynchronous serial communication capabilities for microprocessors and microcontrollers.

Applications

  • Computer Terminals
  • Modems
  • Printers
  • Industrial Control Systems
  • Serial Communication Interfaces

Features

  • Asynchronous Serial Communication: Supports asynchronous data transmission and reception.
  • Programmable Baud Rate Generator: Allows for selecting various baud rates for serial communication.
  • Data Format Options: Supports different data formats, including various word lengths, parity options, and stop bits.
  • Full-Duplex Operation: Enables simultaneous transmission and reception of data.
  • Interrupt Capability: Generates interrupts to signal the microprocessor about data reception or transmission completion.
  • Modem Control Signals: Includes control signals for interfacing with modems (e.g., CTS, RTS, DSR, DTR, DCD).
  • Error Detection: Detects framing errors, parity errors, and overrun errors.
  • Package: DIP package.

Benefits

  • Standard Serial Communication Interface: Provides a standardized interface for asynchronous serial communication.
  • Flexible Configuration: Programmable baud rate, data format, and interrupt options allow for flexible configuration.
  • Easy Integration: Easy to interface with microprocessors and microcontrollers.

Technical Specifications

The R6551-13 is a single-chip ACIA that provides asynchronous serial communication capabilities. It includes a programmable baud rate generator and supports various data format options. The device features interrupt capability and modem control signals. It comes in a DIP package and typically operates from a 5V power supply.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess