EN
  • EN
  • DE

R6532P

Part No R6532P
Manufacturer Rockwell
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160574-R6532P
Categories Custom Parts
Manufacturer Rockwell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R6532P CAD Model

Description

The R6532P is a RAM-I/O-Timer (RIOT) integrated circuit manufactured by Rockwell. It is a versatile chip designed for use in microprocessor-based systems, providing static RAM, input/output ports, and a programmable timer in a single package. It was commonly used with the 6502 family of microprocessors.

Applications

  • Industrial control systems
  • Embedded systems
  • Instrumentation
  • Gaming consoles (early generation)
  • Educational computers

Features

  • 128 Bytes of Static RAM: Provides on-chip memory for data storage.
  • Two 8-bit Bidirectional I/O Ports: Offers flexible input and output capabilities for interfacing with peripherals.
  • Programmable Timer: Includes a timer that can be configured for various timing intervals and interrupt generation.
  • Interrupt Capability: Can generate interrupts to the microprocessor to signal events or request service.
  • TTL Compatible: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.
  • 40-Pin DIP Package: Housed in a 40-pin Dual Inline Package (DIP) for easy integration into circuit boards.

Benefits

  • Reduced Component Count: Integrates RAM, I/O, and timer functions into a single chip, reducing overall component count and board space.
  • Simplified System Design: Simplifies the design of microprocessor-based systems by providing essential peripheral functions in a single device.
  • Flexible I/O Capabilities: The bidirectional I/O ports offer flexible interfacing options for a wide range of peripherals.
  • Precise Timing Control: The programmable timer allows for precise timing control and event scheduling.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing peripheral functions in microprocessor-based systems.

Additional Details

The R6532P requires a 5V power supply for operation. The I/O ports can be individually configured as inputs or outputs under software control. The timer can be programmed to operate in various modes, including single-shot, periodic, and pulse-width modulation (PWM). The chip is typically interfaced to the microprocessor via the address, data, and control buses. Detailed specifications, timing diagrams, and programming information can be found in the device's datasheet.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess