EN
  • EN
  • DE

XC3142A5VQ100C

Part No XC3142A5VQ100C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105290-XC3142A5VQ100C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3142A5VQ100C CAD Model

Description

The XC3142A5VQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 family, currently offered by Rochester Electronics. It's designed as a versatile platform for implementing a wide range of custom digital logic solutions and is packaged in a 100-pin Very High Density Quad Flat Pack (VQFP).

Applications

  • Instrumentation and Measurement: Used in custom instruments and data acquisition systems.
  • Aerospace and Defense: Implements control and signal processing functions in aerospace applications.
  • Telecommunications: Employed in communication systems for signal processing and protocol handling.
  • Medical Equipment: Used in medical devices requiring custom logic and signal processing.
  • Industrial Control Systems: Implements custom controllers and interfaces for industrial equipment.

Features

  • Configurable Logic Blocks (CLBs): Provide fundamental building blocks for implementing custom logic.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external devices and systems.
  • Interconnect Resources: Enable versatile routing between CLBs and IOBs.
  • On-Chip Memory: Integrated memory blocks for data storage and processing.
  • Clock Management Circuitry: Provides clock generation and distribution capabilities.

Benefits

  • Flexibility and Adaptability: Easily reconfigured to meet changing design requirements.
  • Faster Time to Market: Reduced development time compared to custom ASIC designs.
  • Cost-Effective Solution: Provides a cost-efficient option for low to medium volume production.
  • Parallel Processing: Enables high-performance implementations of complex algorithms.
  • Long-Term Support: Continued availability through Rochester Electronics.

The XC3142A5VQ100C, where '5' potentially denotes a speed grade or revision, offers a reliable solution for applications demanding configurable logic. The VQFP package facilitates integration into compact designs. Sourced from Rochester Electronics, it provides a long-term supply option for legacy systems and ongoing projects. The FPGA is configured using a configuration file that dictates the interconnection and functionality of its internal logic blocks. The combination of features and support makes it a viable choice for designers needing a versatile and dependable FPGA.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess