EN
  • EN
  • DE

XC3142A-2VQ100C

Part No XC3142A-2VQ100C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Xilinx TQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105285-XC3142A-2VQ100C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3142A-2VQ100C CAD Model

Description

The XC3142A-2VQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series, now supplied by Rochester Electronics. This FPGA offers a configurable platform for implementing diverse digital logic functions. It is packaged in a 100-pin Very High Density Quad Flat Pack (VQFP) package, providing a compact footprint for board-level integration.

Applications

  • Networking Equipment: Implementing custom protocols and packet processing.
  • Video Processing: Real-time video encoding, decoding, and manipulation.
  • Software Defined Radio (SDR): Flexible radio implementations for various frequency bands and modulation schemes.
  • Automotive Systems: Control systems, sensor processing, and data logging in automotive applications.
  • Industrial Automation: Programmable logic controllers (PLCs) and robotic control systems.

Features

  • Configurable Logic Blocks (CLBs): Customizable logic cells to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Global Routing Resources: High-speed routing channels for efficient signal distribution.
  • On-Chip Clock Management: Provides clock generation and distribution for synchronous operation.
  • Boundary Scan Support: Allows for testing and debugging of the FPGA after assembly.

Benefits

  • Adaptable Logic: Easily modified to accommodate changing design requirements.
  • Faster Development Cycles: Reduced development time compared to traditional ASIC designs.
  • Cost-Effective Prototyping: Economical solution for prototyping and low-volume production.
  • High Performance: Parallel processing capabilities for demanding applications.
  • Extended Product Lifespan: Availability maintained by Rochester Electronics for long-term projects.

The XC3142A-2VQ100C, with the '-2' possibly denoting a specific speed grade or revision, offers a balance of performance and flexibility for a wide range of applications. The VQFP package allows for high pin density in a small form factor. Being supplied by Rochester Electronics, this part ensures availability for customers requiring long-term support for their designs. The configuration data for programming the FPGA is typically stored in an external memory and loaded upon power-up.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1441 $88.2882
4+ $36.2208 $144.8832
5+ $35.0889 $175.4445
7+ $33.9570 $237.6990
9+ $32.8251 $295.4259
12+ $29.4294 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess