EN
  • EN
  • DE

XC3130A-1PQ100C

Part No XC3130A-1PQ100C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025125-XC3130A-1PQ100C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3130A-1PQ100C CAD Model

Description

The XC3130A-1PQ100C is a Field Programmable Gate Array (FPGA) from the XC3000 family, now manufactured by Rochester Electronics. It is a configurable logic device that allows designers to implement custom digital circuits. This FPGA offers a blend of logic capacity, performance, and reconfigurability, making it suitable for a variety of applications.

Applications:

  • Prototyping: Used for rapid prototyping and verification of digital designs.
  • Custom Logic Circuits: Implements customized logic circuits for specific application needs.
  • Digital Signal Processing (DSP): Applied in DSP tasks such as filtering, encoding, and signal analysis.
  • Embedded Systems Control: Integrated within embedded systems to manage control functions and data processing.
  • Communication Interfaces: Facilitates the creation of customized communication interfaces and protocols.

Features:

  • Configurable Logic Blocks (CLBs): Incorporates Configurable Logic Blocks that can be programmed to carry out diverse logic operations.
  • Input/Output Blocks (IOBs): Equipped with programmable Input/Output Blocks for efficient interfacing with external components.
  • Programmable Interconnect Matrix: Employs a programmable interconnect matrix, offering flexible signal routing between CLBs and IOBs.
  • Clock Management: Features clock management capabilities to manage clock distribution.
  • On-Chip Debugging: Provides on-chip debugging capabilities to streamline verification and debugging efforts.

Benefits:

  • Design Flexibility: Offers superior flexibility in customizing digital circuit designs.
  • Accelerated Time-to-Market: Shortens product development cycles through swift prototyping and iterative design refinements.
  • Cost-Effective Solution: Delivers a budget-friendly alternative for custom logic applications.
  • High-Performance Capability: Provides high-performance operation necessary for intensive computations.
  • Adaptability: Enables field reconfiguration, permitting on-the-fly adjustments or function alterations without hardware modifications.

Additional Details:

The XC3130A-1PQ100C is packaged in a 100-pin PQFP (Plastic Quad Flat Pack). It contains 100 CLBs and 64 dedicated I/O pins. It usually operates at a supply voltage of 5V. Programming can be achieved via serial or parallel interface. Refer to relevant datasheets for detailed specifications, pin configurations, timing diagrams, and device programming instructions.

You May Also Be Interested in

NEC
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess