EN
  • EN
  • DE

TN87C51GB1

Part No TN87C51GB1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966821-TN87C51GB1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN87C51GB1 CAD Model

Description

The TN87C51GB1 is an 8-bit microcontroller from the 8051 family, now manufactured by Rochester Electronics. This microcontroller is widely used in embedded systems for control and automation applications. It features a robust architecture, versatile peripherals, and a user-friendly instruction set. Due to its reliability and wide availability, it remains a popular choice for both legacy systems and new designs.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Robotics
  • Instrumentation and measurement devices

Features

  • 8-bit CPU with optimized instruction set
  • 8 KB Flash memory
  • 256 bytes of RAM
  • 32 programmable I/O lines
  • Two 16-bit timer/counters
  • Full-duplex UART serial port
  • Programmable watchdog timer
  • Low-power idle and power-down modes

Benefits

  • Versatile and reliable control
  • Easy to program and debug
  • Low power consumption
  • Cost-effective solution
  • Wide availability
  • Suitable for both legacy and new designs

Additional Details

The TN87C51GB1 operates at a clock frequency up to 24 MHz, providing sufficient processing power for a wide range of applications. The 8 KB of Flash memory allows for easy program storage and updates. The 256 bytes of RAM provide sufficient memory for data storage and manipulation. The 32 programmable I/O lines can be configured for various digital input and output functions. The two 16-bit timer/counters enable precise timing and control operations. The full-duplex UART serial port facilitates communication with other devices. The programmable watchdog timer enhances system reliability by detecting and recovering from software errors. The low-power idle and power-down modes minimize power consumption in battery-powered applications. The microcontroller is typically packaged in a 40-pin PDIP or a 44-pin PLCC package for easy integration into circuit boards. The operating temperature range is typically from -40°C to +85°C, ensuring reliable performance in diverse environments.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess