EN
  • EN
  • DE

TN87C196KR

Part No TN87C196KR
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 970827-TN87C196KR
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN87C196KR CAD Model

Description

The TN87C196KR is a 16-bit microcontroller manufactured by Intel, now supplied by Rochester Electronics. It's part of the MCS-96 family and is designed for embedded control applications requiring real-time processing capabilities. Rochester Electronics continues to provide this device, ensuring its availability for legacy systems and new designs.

Applications:

  • Motor Control: Controlling the speed and position of electric motors in various applications.
  • Industrial Automation: Programmable Logic Controllers (PLCs), process control systems, and robotics.
  • Automotive Systems: Engine management systems, anti-lock braking systems (ABS), and transmission control.
  • Data Acquisition: Collecting data from sensors and converting it to digital format.
  • Real-Time Control Systems: Applications requiring precise timing and control, such as robotics and process control.

Features:

  • 16-Bit Architecture: Provides efficient data processing and addressing capabilities.
  • On-Chip RAM and ROM: Includes internal memory for program storage and data manipulation.
  • PWM Outputs: Generates Pulse-Width Modulated (PWM) signals for motor control and other applications.
  • A/D Converter: Converts analog signals to digital format for sensor interfacing.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART and SPI.

Benefits:

  • Real-Time Performance: Provides fast and deterministic response for real-time control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Architecture: Supports a wide range of embedded control applications.
  • Reliable Operation: Designed for reliable performance in demanding industrial environments.
  • Continued Availability: Rochester Electronics ensures continued availability of this legacy device.

The TN87C196KR microcontroller includes a variety of peripherals, such as timers, counters, and serial communication interfaces. The device is programmable using assembly language or high-level languages such as C. The microcontroller's architecture includes a register-to-register instruction set, providing fast and efficient data processing. The on-chip A/D converter allows for direct interfacing with analog sensors. The device's PWM outputs can be used to control the speed and direction of electric motors. It's important to consult the manufacturer's documentation for detailed specifications and programming information. Rochester Electronics provides support for this device, including datasheets, application notes, and programming tools.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess