EN
  • EN
  • DE

TLC5540INS

Part No TLC5540INS
Manufacturer Rochester Electronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.209", 5.30mm Width)
Case / Package 24-SO
Family Name TLC5540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936700-TLC5540INS
Ultra Librarian 3D Model Ultra Librarian TLC5540INS CAD Model

Description

The TLC5540INS is a quad operational amplifier manufactured by Rochester Electronics, known for its low-power consumption and single-supply operation. This CMOS amplifier is designed for a wide range of applications requiring precision and efficiency in signal processing.

Applications:

  • Battery-Powered Instruments: Used in portable instruments such as multimeters, oscilloscopes, and data loggers due to its low power consumption.
  • Audio Amplification: Employed in audio amplifiers, preamplifiers, and headphone amplifiers for clear and efficient signal amplification.
  • Active Filters: Utilized in active filter circuits for signal conditioning and noise reduction.
  • Sensor Signal Conditioning: Integrated into sensor interface circuits to amplify and condition signals from various sensors, such as temperature, pressure, and light sensors.
  • Voltage Followers: Used as voltage followers to provide high input impedance and low output impedance for buffering signals.

Features:

  • Low Power Consumption: Minimizes power consumption for extended battery life in portable applications.
  • Single-Supply Operation: Operates from a single power supply voltage, simplifying power supply design.
  • High Input Impedance: Provides high input impedance for minimal loading of the signal source.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails for maximum dynamic range.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Single-supply operation simplifies power supply design and reduces component count.
  • Accurate Signal Processing: High input impedance and low input bias current ensure accurate signal processing.
  • Wide Dynamic Range: Rail-to-rail output maximizes the dynamic range of the amplifier, improving signal fidelity.
  • Versatile Application: Suitable for a wide range of applications due to its low power consumption and high performance.

Additional Details:

The TLC5540INS operates from a single supply voltage ranging from 3V to 16V. It features a typical input bias current of 1 pA and a typical supply current of 0.4 mA per amplifier. The device is available in a variety of packages, including DIP and SOIC. Its rail-to-rail output swing allows for maximum signal dynamic range, making it suitable for applications requiring high precision and low power consumption.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,041 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess