EN
  • EN
  • DE

TLC320AD50CDWR

Part No TLC320AD50CDWR
Manufacturer Rochester Electronics
Catalog Interface - CODECs
Description ANALOG CIRCUIT, 1 FUNC, PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Interface 16 b Serial 28-SOIC
Manufacturer Texas Instruments
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TLC320AD50CDWR, 2156-TLC320AD50CDWR-TITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936690-TLC320AD50CDWR
Ultra Librarian 3D Model Ultra Librarian TLC320AD50CDWR CAD Model

Description

The TLC320AD50CDWR is a high-performance, low-power analog front-end (AFE) device manufactured by Rochester Electronics. It integrates a stereo analog-to-digital converter (ADC) and a stereo digital-to-analog converter (DAC), along with programmable gain amplifiers and filters. It is designed for a wide range of audio and voice applications requiring high fidelity and low power consumption.

Applications:

  • Voice over IP (VoIP) Phones: Used in VoIP phones to convert analog voice signals into digital data for transmission over the internet.
  • Audio Recording Devices: Employed in portable audio recorders and studio recording equipment for high-quality audio capture.
  • Speech Recognition Systems: Integrated into speech recognition systems to convert analog voice input into digital data for processing.
  • Audio Conferencing Systems: Utilized in audio conferencing systems to capture and reproduce voice signals with clarity and fidelity.
  • Hearing Aids: Found in advanced hearing aids for processing and amplifying sound to improve hearing ability.

Features:

  • Stereo ADC and DAC: Provides simultaneous analog-to-digital and digital-to-analog conversion for stereo audio signals.
  • Programmable Gain Amplifiers (PGAs): Allows for adjustable gain to optimize signal levels and dynamic range.
  • Integrated Filters: Includes anti-aliasing and reconstruction filters to improve signal quality and reduce noise.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable applications.
  • Digital Audio Interface: Supports industry-standard digital audio interfaces for easy integration with digital signal processors (DSPs).

Benefits:

  • High-Fidelity Audio: Delivers high-quality audio performance with low distortion and noise.
  • Flexible Configuration: Programmable gain and filter settings allow for customization to specific application requirements.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified System Design: Integrated functionality reduces the need for external components, simplifying system design.
  • Improved Speech Recognition Accuracy: High-quality audio capture enhances the accuracy of speech recognition systems.

Additional Details:

The TLC320AD50CDWR supports sample rates up to 96 kHz and features a dynamic range of typically 90 dB. It operates from a single 3.3V power supply and is available in a small outline package for space-constrained applications. The device's digital audio interface supports various formats, including I2S and PCM. Its internal filters provide excellent anti-aliasing and noise reduction, ensuring clean and accurate audio processing.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess