Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 936288-TD8259A-2
Ultra Librarian 3D Model Ultra Librarian TD8259A-2 CAD Model

Description

The 936288-TD8259A-2 is an interface controller integrated circuit (IC) designed for various applications.

  • Category: Interface Controllers
  • Series: TD8259A
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmability: Not Verified
  • Counterfeit Threat: 33%
  • MSL: 3
  • REACH Status: Undefined
  • HTSUS: 0000.00.0000
  • Manufacturer: Rochester Electronics
  • Product Status: Active

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for N82077AA-5
Zilog
CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Need more? Email Us
ECAD model for Z85C3010PEC
Cypress Semiconductor Corp
IC USB PERIPHERAL HS 56QFN
Need more? Email Us
ECAD model for CG8354AF
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Exar Corporation
ENHANCED 1-CH FULL-SPEED USB UART
Need more? Email Us
ECAD model for XR21B1411IL16MTR-F
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Intel
Lowest to $12.5272
ECAD model for N82077AA-1

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention