EN
  • EN
  • DE

NG80386DX40

Part No NG80386DX40
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007979-NG80386DX40
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NG80386DX40 CAD Model

Description

The NG80386DX40 is a 32-bit microprocessor manufactured by Intel and now supplied by Rochester Electronics. It operates at a clock speed of 40MHz and is part of the Intel 386DX family. This processor is designed for use in embedded systems, industrial control, and legacy computer systems.

Applications:

  • Embedded systems
  • Industrial control systems
  • Legacy computer systems
  • Test and measurement equipment
  • Networking equipment

Features:

  • 32-bit architecture: Provides enhanced processing capabilities.
  • 40MHz clock speed: Offers improved performance compared to lower-speed versions.
  • Pipelined architecture: Improves instruction throughput.
  • On-chip memory management: Supports virtual memory and memory protection.
  • Available from Rochester Electronics: Ensures continued availability of this legacy processor.

Benefits:

  • Reliable performance: Proven architecture for embedded and industrial applications.
  • Continued availability: Rochester Electronics ensures a reliable supply of this processor.
  • Software compatibility: Compatible with existing 386 software.
  • Cost-effective solution: Provides a cost-effective solution for legacy systems.
  • Memory Management: Memory management unit for robust multitasking capabilities.

Additional Details:

The NG80386DX40 microprocessor is a 32-bit processor that operates at a clock speed of 40MHz. It features a pipelined architecture, which improves instruction throughput and overall performance. The on-chip memory management unit (MMU) supports virtual memory and memory protection, enhancing the processor's ability to run complex software. As a legacy processor, the NG80386DX40 is still used in many embedded systems and industrial control applications. Rochester Electronics ensures the continued availability of this processor, providing a reliable source for customers who need to maintain or upgrade their existing systems. The 386DX processor family is well-known for its reliability and compatibility, making the NG80386DX40 a suitable choice for long-term support of legacy systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess