EN
  • EN
  • DE

N28F020-70

Part No N28F020-70
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081424-N28F020-70
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N28F020-70 CAD Model

Description

The Rochester Electronics N28F020-70 is a re-manufactured or continuously manufactured version of the Intel N28F020 2Mb (Megabit) parallel flash memory. As a device supplied by Rochester Electronics, it's crucial to note that this is not a brand new device manufactured by Intel, but a part produced to original specifications by Rochester after Intel discontinued its production. The '-70' indicates a 70ns access time. This memory is non-volatile, retaining data even when power is removed.

Applications:

  • Legacy Embedded Systems: Used to maintain and repair older embedded systems requiring this specific memory component.
  • Industrial Control Systems: Provides non-volatile storage in legacy industrial equipment.
  • Telecommunications Equipment: Supports older telecom systems with reliable memory storage.
  • Aerospace and Defense Applications: Ensures continued operation of older aerospace and defense systems requiring this component.
  • Prolonged Product Lifecycles: Enables extended lifecycles for products that rely on this discontinued memory part.

Features:

  • 2Mb Parallel Flash Memory: Provides 2 megabits of non-volatile storage capacity.
  • Parallel Interface: Uses a parallel interface for relatively fast data access (compared to serial).
  • Fast Access Time: 70ns access time allows for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Rochester Electronics Supply: Continuously manufactured or re-manufactured by Rochester Electronics to original specifications.

Benefits:

  • Continued System Support: Ensures continued support and maintenance of legacy systems.
  • Avoids Redesign Costs: Eliminates the need for costly system redesigns due to component obsolescence.
  • Reliable Performance: Rochester Electronics produces parts to meet original manufacturer specifications.
  • Extended Product Lifecycles: Allows for extended product lifecycles by providing a source for discontinued components.
  • Guaranteed Functionality: Rochester Electronics guarantees the functionality of its parts.

The Rochester Electronics N28F020-70 offers a solution for maintaining and supporting legacy systems that require this specific discontinued memory component. It allows for the continued operation of equipment without the need for expensive and time-consuming redesigns. For detailed technical specifications, including voltage ratings, operating temperature ranges, and specific performance characteristics, refer to the original Intel datasheet for the N28F020 and verify the Rochester Electronics specifications for their manufactured part.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess