EN
  • EN
  • DE

MM54C30J

Part No MM54C30J
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006100-MM54C30J
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C30J CAD Model

Description

The MM54C30J is a static shift register manufactured by Rochester Electronics. Rochester Electronics specializes in providing continued support for mature and end-of-life (EOL) components, ensuring availability for long-lifecycle applications. The MM54C30J is likely a CMOS device, known for its low power consumption.

Applications:

  • Digital delay lines: Used to introduce a specific time delay in digital signals.
  • Serial-to-parallel data conversion: Converts serial data streams into parallel data for processing.
  • Data storage: Temporarily stores digital data.
  • Sequence generators: Generates specific sequences of digital signals.
  • Control systems: Used in various control circuits for industrial and consumer applications.

Features:

  • Static Operation: Data is retained as long as power is applied.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Serial Input and Parallel Output: Accepts serial data input and provides parallel data output.
  • Wide Operating Voltage Range: Operates over a range of supply voltages.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
  • Data Retention: Static operation ensures data is retained as long as power is applied.
  • Versatile Functionality: Can be used in a variety of digital logic circuits.
  • Wide Operating Voltage: Flexible operating voltage range allows for use in various systems.
  • Continued Availability: Rochester Electronics ensures continued availability of this mature component.

Additional Details:

Being a CMOS device, the MM54C30J features very low static power consumption, making it suitable for battery-powered or low-power applications. Key parameters include the supply voltage range, the clock frequency, the propagation delay, and the fan-out capability. The device typically has a serial input pin, a clock input pin, and multiple parallel output pins, along with power and ground pins. The specific number of parallel output pins will determine the number of bits that can be stored and shifted. The clock signal is used to shift the data through the register. Because Rochester Electronics specializes in mature components, detailed specifications and datasheets may be limited, but the device generally adheres to standard CMOS logic levels and timing requirements. The operating temperature range is typically specified for industrial or military applications. The MM54C30J provides a reliable and cost-effective solution for applications requiring serial-to-parallel data conversion or temporary data storage. Rochester Electronics provides crucial support for legacy systems by ensuring the continued availability of components like the MM54C30J.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess